Capital Lighting, Inc. 6023-02 Exterior -Hanging 713404

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light New Castle Classic Outdoor Pendant UPC: 785652602320 Category: Outdoor Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Damp Chain: 48`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light New Castle Classic Outdoor Pendant UPC: 785652602320 Category: Outdoor Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Damp Chain: 48`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6023-02 Exterior -Hanging - 713404 - Capital Lighting, Inc.
Columbus, OH, USA
6023-02 Exterior -Hanging
713404
6023-02 Exterior -Hanging 713404
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light New Castle Classic Outdoor Pendant UPC: 785652602320 Category: Outdoor Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Damp Chain: 48`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: Single-Light New Castle Classic Outdoor Pendant
UPC: 785652602320
Category: Outdoor Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 48``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713404
Product Name 6023-02 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details