Capital Lighting, Inc. 8457-15 Exterior -Wall Mount 713337

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Length 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Jamestowne Outdoor Wall Lantern UPC: 785652845758 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Length 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Jamestowne Outdoor Wall Lantern UPC: 785652845758 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8457-15 Exterior -Wall Mount - 713337 - Capital Lighting, Inc.
Columbus, OH, USA
8457-15 Exterior -Wall Mount
713337
8457-15 Exterior -Wall Mount 713337
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Length 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Jamestowne Outdoor Wall Lantern UPC: 785652845758 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.50
Length 12.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Jamestowne Outdoor Wall Lantern
UPC: 785652845758
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713337
Product Name 8457-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details