Capital Lighting, Inc. 8457-12 Exterior -Wall Mount 713334

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Length 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Jamestowne Outdoor Wall Lantern UPC: 785652845710 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Length 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Jamestowne Outdoor Wall Lantern UPC: 785652845710 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8457-12 Exterior -Wall Mount - 713334 - Capital Lighting, Inc.
Columbus, OH, USA
8457-12 Exterior -Wall Mount
713334
8457-12 Exterior -Wall Mount 713334
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Length 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Jamestowne Outdoor Wall Lantern UPC: 785652845710 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.50
Length 12.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Jamestowne Outdoor Wall Lantern
UPC: 785652845710
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713334
Product Name 8457-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details