Capital Lighting, Inc. 4167-02 Sconces-Single Glass 713322

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Length 10.00 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: Single-Light Brass Wall/Bath UPC: 785652416729 Category: Wall - Bath Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Length 10.00 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: Single-Light Brass Wall/Bath UPC: 785652416729 Category: Wall - Bath Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4167-02 Sconces-Single Glass - 713322 - Capital Lighting, Inc.
Columbus, OH, USA
4167-02 Sconces-Single Glass
713322
4167-02 Sconces-Single Glass 713322
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Length 10.00 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: Single-Light Brass Wall/Bath UPC: 785652416729 Category: Wall - Bath Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Length 10.00
Extension: 7.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: Single-Light Brass Wall/Bath
UPC: 785652416729
Category: Wall - Bath Lighting
Glass: Clear
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 3/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713322
Product Name 4167-02 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details