Capital Lighting, Inc. 8319-15 Exterior -Wall Mt./Flush 713317

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Length 4.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652831959 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Length 4.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652831959 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8319-15 Exterior -Wall Mt./Flush - 713317 - Capital Lighting, Inc.
Columbus, OH, USA
8319-15 Exterior -Wall Mt./Flush
713317
8319-15 Exterior -Wall Mt./Flush 713317
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Length 4.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652831959 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.50
Length 4.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: Single-Light Piedmont Outdoor Wall Lantern
UPC: 785652831959
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713317
Product Name 8319-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details