Capital Lighting, Inc. 7639-15 Flush Mounts-Bowl Style 713314

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.13 Length 5.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652763953 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.13 Length 5.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652763953 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7639-15 Flush Mounts-Bowl Style - 713314 - Capital Lighting, Inc.
Columbus, OH, USA
7639-15 Flush Mounts-Bowl Style
713314
7639-15 Flush Mounts-Bowl Style 713314
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.13 Length 5.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652763953 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.13
Length 5.13
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two-Light White Ceiling
UPC: 785652763953
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713314
Product Name 7639-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details