Capital Lighting, Inc. 8275-32 Exterior -Post/Pier Head 713312

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: Single-Light Outdoor Post Lantern UPC: 785652827525 Category: Outdoor Lighting Glass: Clear BeveledAcrylic Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: Single-Light Outdoor Post Lantern UPC: 785652827525 Category: Outdoor Lighting Glass: Clear BeveledAcrylic Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8275-32 Exterior -Post/Pier Head - 713312 - Capital Lighting, Inc.
Columbus, OH, USA
8275-32 Exterior -Post/Pier Head
713312
8275-32 Exterior -Post/Pier Head 713312
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: Single-Light Outdoor Post Lantern UPC: 785652827525 Category: Outdoor Lighting Glass: Clear BeveledAcrylic Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clear
Product Name: Single-Light Outdoor Post Lantern
UPC: 785652827525
Category: Outdoor Lighting
Glass: Clear BeveledAcrylic
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713312
Product Name 8275-32 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details