Capital Lighting, Inc. 9396-12 Landscape Ltg.-Deck & Patio 713196

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.13 Height: 2.25 Length 2.25 Extension: 2.25 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Black Product Name: Ambiance Surface Mounted Deck Light UPC: 785652939624 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.13 Height: 2.25 Length 2.25 Extension: 2.25 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Black Product Name: Ambiance Surface Mounted Deck Light UPC: 785652939624 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
9396-12 Landscape Ltg.-Deck & Patio - 713196 - Capital Lighting, Inc.
Columbus, OH, USA
9396-12 Landscape Ltg.-Deck & Patio
713196
9396-12 Landscape Ltg.-Deck & Patio 713196
PRODUCT DETAILS / SPECS Width/Dia: 2.13 Height: 2.25 Length 2.25 Extension: 2.25 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Black Product Name: Ambiance Surface Mounted Deck Light UPC: 785652939624 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 2.13
Height: 2.25
Length 2.25
Extension: 2.25
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Black
Product Name: Ambiance Surface Mounted Deck Light
UPC: 785652939624
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713196
Product Name 9396-12 Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details