Capital Lighting, Inc. 7567-15 Exterior -Ceiling Mount 713178

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Outdoor Ceiling Fixture UPC: 785652756757 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Outdoor Ceiling Fixture UPC: 785652756757 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7567-15 Exterior -Ceiling Mount - 713178 - Capital Lighting, Inc.
Columbus, OH, USA
7567-15 Exterior -Ceiling Mount
713178
7567-15 Exterior -Ceiling Mount 713178
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Outdoor Ceiling Fixture UPC: 785652756757 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 4.75
Length 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: Single-Light Outdoor Ceiling Fixture
UPC: 785652756757
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713178
Product Name 7567-15 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details