Capital Lighting, Inc. 5328-15 Flush Mounts-Bowl Style 713176

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.16 Length 5.16 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652532856 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.16 Length 5.16 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652532856 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5328-15 Flush Mounts-Bowl Style - 713176 - Capital Lighting, Inc.
Columbus, OH, USA
5328-15 Flush Mounts-Bowl Style
713176
5328-15 Flush Mounts-Bowl Style 713176
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.16 Length 5.16 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652532856 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.16
Length 5.16
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two-Light White Ceiling
UPC: 785652532856
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713176
Product Name 5328-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details