Capital Lighting, Inc. 8592-15 Exterior -Wall Mount 713168

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.25 Length 8.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Outdoor UPC: 785652859250 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.25 Length 8.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Outdoor UPC: 785652859250 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8592-15 Exterior -Wall Mount - 713168 - Capital Lighting, Inc.
Columbus, OH, USA
8592-15 Exterior -Wall Mount
713168
8592-15 Exterior -Wall Mount 713168
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.25 Length 8.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Outdoor UPC: 785652859250 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.25
Length 8.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Outdoor
UPC: 785652859250
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713168
Product Name 8592-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details