Capital Lighting, Inc. 8592-26 Exterior -Wall Mount 713147

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.25 Length 8.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Outdoor UPC: 785652859267 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.25 Length 8.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Outdoor UPC: 785652859267 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8592-26 Exterior -Wall Mount - 713147 - Capital Lighting, Inc.
Columbus, OH, USA
8592-26 Exterior -Wall Mount
713147
8592-26 Exterior -Wall Mount 713147
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.25 Length 8.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Outdoor UPC: 785652859267 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.25
Length 8.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Product Name: Single-Light Outdoor
UPC: 785652859267
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713147
Product Name 8592-26 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details