Capital Lighting, Inc. 8588-155 Exterior -Wall Mt./Flush 713145

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Single-Light Mullberry Hill Outdoor Wall Lantern UPC: 785652858819 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Single-Light Mullberry Hill Outdoor Wall Lantern UPC: 785652858819 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8588-155 Exterior -Wall Mt./Flush - 713145 - Capital Lighting, Inc.
Columbus, OH, USA
8588-155 Exterior -Wall Mt./Flush
713145
8588-155 Exterior -Wall Mt./Flush 713145
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Single-Light Mullberry Hill Outdoor Wall Lantern UPC: 785652858819 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Length 8.75
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: Single-Light Mullberry Hill Outdoor Wall Lantern
UPC: 785652858819
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713145
Product Name 8588-155 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details