Capital Lighting, Inc. 7567-32 Exterior -Ceiling Mount 713141

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: Single-Light Outdoor Ceiling Fixture UPC: 785652756726 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: Single-Light Outdoor Ceiling Fixture UPC: 785652756726 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7567-32 Exterior -Ceiling Mount - 713141 - Capital Lighting, Inc.
Columbus, OH, USA
7567-32 Exterior -Ceiling Mount
713141
7567-32 Exterior -Ceiling Mount 713141
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: Single-Light Outdoor Ceiling Fixture UPC: 785652756726 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 4.75
Length 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clear
Product Name: Single-Light Outdoor Ceiling Fixture
UPC: 785652756726
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713141
Product Name 7567-32 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details