Capital Lighting, Inc. 7355-15 Flush Mounts-Bowl Style 713140

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light Close to Ceiling UPC: 785652735509 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:1`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light Close to Ceiling UPC: 785652735509 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:1`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7355-15 Flush Mounts-Bowl Style - 713140 - Capital Lighting, Inc.
Columbus, OH, USA
7355-15 Flush Mounts-Bowl Style
713140
7355-15 Flush Mounts-Bowl Style 713140
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light Close to Ceiling UPC: 785652735509 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:1`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 5.75
Length 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three-Light Close to Ceiling
UPC: 785652735509
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:4 3/4`` DP:1``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713140
Product Name 7355-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details