Capital Lighting, Inc. 5321-15 Flush Mounts-Bowl Style 713108

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.25 Length 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light White Ceiling UPC: 785652532191 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.25 Length 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light White Ceiling UPC: 785652532191 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5321-15 Flush Mounts-Bowl Style - 713108 - Capital Lighting, Inc.
Columbus, OH, USA
5321-15 Flush Mounts-Bowl Style
713108
5321-15 Flush Mounts-Bowl Style 713108
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.25 Length 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light White Ceiling UPC: 785652532191 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 4.25
Length 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: Single-Light White Ceiling
UPC: 785652532191
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713108
Product Name 5321-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details