Capital Lighting, Inc. 85-3812-G7 Lamps-Floor Lamps 713063

Description
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Etruscan Gold Weight: 28.5 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Etruscan Gold Weight: 28.5 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-3812-G7 Lamps-Floor Lamps - 713063 - Capital Lighting, Inc.
Columbus, OH, USA
85-3812-G7 Lamps-Floor Lamps
713063
85-3812-G7 Lamps-Floor Lamps 713063
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Etruscan Gold Weight: 28.5 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 65.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Etruscan Gold
Weight: 28.5
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713063
Product Name 85-3812-G7 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details