Capital Lighting, Inc. 10778OZ Pendants-Bowl Style 712865

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: CIRCLINE Qty: 1 Wattage: 70 Finish: Olde Bronze Weight: 10.25 Product Name: One Light Pendant UPC: 783927178242 Category: Fluorescent Pendant Glass: Sunset Marble Shipped Via: UPS Safety Rating: CSA Canopy: 4.88`` Chain: 45`` Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: CIRCLINE Qty: 1 Wattage: 70 Finish: Olde Bronze Weight: 10.25 Product Name: One Light Pendant UPC: 783927178242 Category: Fluorescent Pendant Glass: Sunset Marble Shipped Via: UPS Safety Rating: CSA Canopy: 4.88`` Chain: 45`` Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
10778OZ Pendants-Bowl Style - 712865 - Capital Lighting, Inc.
Columbus, OH, USA
10778OZ Pendants-Bowl Style
712865
10778OZ Pendants-Bowl Style 712865
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: CIRCLINE Qty: 1 Wattage: 70 Finish: Olde Bronze Weight: 10.25 Product Name: One Light Pendant UPC: 783927178242 Category: Fluorescent Pendant Glass: Sunset Marble Shipped Via: UPS Safety Rating: CSA Canopy: 4.88`` Chain: 45`` Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: CIRCLINE
Qty: 1
Wattage: 70
Finish: Olde Bronze
Weight: 10.25
Product Name: One Light Pendant
UPC: 783927178242
Category: Fluorescent Pendant
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: CSA
Canopy: 4.88``
Chain: 45``
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712865
Product Name 10778OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details