Capital Lighting, Inc. 10956TZ Exterior -Post/Pier Head 712854

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Tannery Bronze Weight: 4.3 Product Name: One Light Outdoor Fixture UPC: 783927178280 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Tannery Bronze Weight: 4.3 Product Name: One Light Outdoor Fixture UPC: 783927178280 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10956TZ Exterior -Post/Pier Head - 712854 - Capital Lighting, Inc.
Columbus, OH, USA
10956TZ Exterior -Post/Pier Head
712854
10956TZ Exterior -Post/Pier Head 712854
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Tannery Bronze Weight: 4.3 Product Name: One Light Outdoor Fixture UPC: 783927178280 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Tannery Bronze
Weight: 4.3
Product Name: One Light Outdoor Fixture
UPC: 783927178280
Category: Outdoor
Glass: Light Linen
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712854
Product Name 10956TZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details