Capital Lighting, Inc. 10780AP Mini Pendants-Rod 712837

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Antique Pewter Weight: 3 Product Name: One Light Pendant UPC: 783927178211 Category: Fluorescent Pendant Glass: Satin-Etched Opal Shipped Via: UPS Safety Rating: CSA Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Antique Pewter Weight: 3 Product Name: One Light Pendant UPC: 783927178211 Category: Fluorescent Pendant Glass: Satin-Etched Opal Shipped Via: UPS Safety Rating: CSA Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
10780AP Mini Pendants-Rod - 712837 - Capital Lighting, Inc.
Columbus, OH, USA
10780AP Mini Pendants-Rod
712837
10780AP Mini Pendants-Rod 712837
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Antique Pewter Weight: 3 Product Name: One Light Pendant UPC: 783927178211 Category: Fluorescent Pendant Glass: Satin-Etched Opal Shipped Via: UPS Safety Rating: CSA Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Antique Pewter
Weight: 3
Product Name: One Light Pendant
UPC: 783927178211
Category: Fluorescent Pendant
Glass: Satin-Etched Opal
Shipped Via: UPS
Safety Rating: CSA
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712837
Product Name 10780AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details