Capital Lighting, Inc. 10780OZ Mini Pendants-Rod 712834

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 3 Product Name: One Light Pendant UPC: 783927185530 Category: Fluorescent Pendant Glass: Sunset marble Shipped Via: UPS Safety Rating: CSA Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 3 Product Name: One Light Pendant UPC: 783927185530 Category: Fluorescent Pendant Glass: Sunset marble Shipped Via: UPS Safety Rating: CSA Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
10780OZ Mini Pendants-Rod - 712834 - Capital Lighting, Inc.
Columbus, OH, USA
10780OZ Mini Pendants-Rod
712834
10780OZ Mini Pendants-Rod 712834
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 3 Product Name: One Light Pendant UPC: 783927185530 Category: Fluorescent Pendant Glass: Sunset marble Shipped Via: UPS Safety Rating: CSA Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Olde Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 783927185530
Category: Fluorescent Pendant
Glass: Sunset marble
Shipped Via: UPS
Safety Rating: CSA
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712834
Product Name 10780OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details