Capital Lighting, Inc. 10823NI Semi-Flush Mts.-Bowl Style 712830

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 5 Product Name: One Light Semi Flush UPC: 783927184427 Category: Fluorescent Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 5 Product Name: One Light Semi Flush UPC: 783927184427 Category: Fluorescent Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10823NI Semi-Flush Mts.-Bowl Style - 712830 - Capital Lighting, Inc.
Columbus, OH, USA
10823NI Semi-Flush Mts.-Bowl Style
712830
10823NI Semi-Flush Mts.-Bowl Style 712830
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 5 Product Name: One Light Semi Flush UPC: 783927184427 Category: Fluorescent Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Semi Flush
UPC: 783927184427
Category: Fluorescent Ceiling
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712830
Product Name 10823NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details