Capital Lighting, Inc. 10950TZ Exterior -Wall Mount 712825

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8.55 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Tannery Bronze Weight: 3.45 Product Name: One Light Outdoor Fixture UPC: 783927189620 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8.55 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Tannery Bronze Weight: 3.45 Product Name: One Light Outdoor Fixture UPC: 783927189620 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10950TZ Exterior -Wall Mount - 712825 - Capital Lighting, Inc.
Columbus, OH, USA
10950TZ Exterior -Wall Mount
712825
10950TZ Exterior -Wall Mount 712825
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8.55 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Tannery Bronze Weight: 3.45 Product Name: One Light Outdoor Fixture UPC: 783927189620 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 8.55
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Tannery Bronze
Weight: 3.45
Product Name: One Light Outdoor Fixture
UPC: 783927189620
Category: Outdoor
Glass: Light Linen
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712825
Product Name 10950TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details