Capital Lighting, Inc. 10878AP Semi-Flush Mts.-Bowl Style 712811

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Antique Pewter Weight: 7 Product Name: One Light Semi Flush UPC: 783927178204 Category: Fluorescent Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Antique Pewter Weight: 7 Product Name: One Light Semi Flush UPC: 783927178204 Category: Fluorescent Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10878AP Semi-Flush Mts.-Bowl Style - 712811 - Capital Lighting, Inc.
Columbus, OH, USA
10878AP Semi-Flush Mts.-Bowl Style
712811
10878AP Semi-Flush Mts.-Bowl Style 712811
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Antique Pewter Weight: 7 Product Name: One Light Semi Flush UPC: 783927178204 Category: Fluorescent Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Antique Pewter
Weight: 7
Product Name: One Light Semi Flush
UPC: 783927178204
Category: Fluorescent Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712811
Product Name 10878AP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details