Capital Lighting, Inc. 10911OZ Exterior -Post/Pier Head 712808

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927177948 Category: Fluorescent Outdoor Post Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927177948 Category: Fluorescent Outdoor Post Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10911OZ Exterior -Post/Pier Head - 712808 - Capital Lighting, Inc.
Columbus, OH, USA
10911OZ Exterior -Post/Pier Head
712808
10911OZ Exterior -Post/Pier Head 712808
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927177948 Category: Fluorescent Outdoor Post Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927177948
Category: Fluorescent Outdoor Post
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712808
Product Name 10911OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details