PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.00
Length 17.00
Extension: 8.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927177979
Category: Fluorescent Outdoor Wall Brkt
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 712800 |
| Product Name | 10908OZ Exterior -Wall Mount |
| Application | Residential; Outdoor |