Capital Lighting, Inc. 9279WAL/FG Lamps-Table Lamps 712718

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Weight: 12.05 Product Name: One Light Table Lamp UPC: 014817284058 Category: Lamps Glass: Sand Color Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Weight: 12.05 Product Name: One Light Table Lamp UPC: 014817284058 Category: Lamps Glass: Sand Color Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9279WAL/FG Lamps-Table Lamps - 712718 - Capital Lighting, Inc.
Columbus, OH, USA
9279WAL/FG Lamps-Table Lamps
712718
9279WAL/FG Lamps-Table Lamps 712718
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Weight: 12.05 Product Name: One Light Table Lamp UPC: 014817284058 Category: Lamps Glass: Sand Color Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Walnut
Weight: 12.05
Product Name: One Light Table Lamp
UPC: 014817284058
Category: Lamps
Glass: Sand Color Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712718
Product Name 9279WAL/FG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details