Capital Lighting, Inc. 4731-WH Flush Mounts-Bowl Style 712569

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 46335850088 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 46335850088 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4731-WH Flush Mounts-Bowl Style - 712569 - Capital Lighting, Inc.
Columbus, OH, USA
4731-WH Flush Mounts-Bowl Style
712569
4731-WH Flush Mounts-Bowl Style 712569
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 46335850088 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Flush Mount
UPC: 46335850088
Category: Flushmount
Glass: Frosted White
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712569
Product Name 4731-WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details