Capital Lighting, Inc. 4731-PW Flush Mounts-Bowl Style 712548

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Flush Mount UPC: 46335871830 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Flush Mount UPC: 46335871830 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4731-PW Flush Mounts-Bowl Style - 712548 - Capital Lighting, Inc.
Columbus, OH, USA
4731-PW Flush Mounts-Bowl Style
712548
4731-PW Flush Mounts-Bowl Style 712548
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Flush Mount UPC: 46335871830 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Flush Mount
UPC: 46335871830
Category: Flushmount
Glass: Frosted White
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712548
Product Name 4731-PW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details