PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Length 7.75
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Bar
UPC: 46335871311
Category: Bath/Vanity/Wall Sconces
Glass: Frosted White Ribbed
Shipped Via: UPS
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 712541 |
| Product Name | 4414-CH Bathroom Fixtures-Four Lights |
| Application | Residential |