Capital Lighting, Inc. 6030-WH Sconces-Pocket 712529

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Sconce UPC: 46335876415 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Sconce UPC: 46335876415 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6030-WH Sconces-Pocket - 712529 - Capital Lighting, Inc.
Columbus, OH, USA
6030-WH Sconces-Pocket
712529
6030-WH Sconces-Pocket 712529
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Sconce UPC: 46335876415 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Length 5.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall Sconce
UPC: 46335876415
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712529
Product Name 6030-WH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details