Capital Lighting, Inc. 6040-CH Sconces-Pocket 712526

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.75 Length 6.75 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335876491 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.75 Length 6.75 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335876491 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6040-CH Sconces-Pocket - 712526 - Capital Lighting, Inc.
Columbus, OH, USA
6040-CH Sconces-Pocket
712526
6040-CH Sconces-Pocket 712526
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.75 Length 6.75 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335876491 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 6.75
Length 6.75
Extension: 3
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 46335876491
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712526
Product Name 6040-CH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details