Capital Lighting, Inc. 6020-AST Sconces-Pocket 712508

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Length 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Assorted Cap Finishes Product Name: One Light Wall Sconce UPC: 46335876330 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Length 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Assorted Cap Finishes Product Name: One Light Wall Sconce UPC: 46335876330 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6020-AST Sconces-Pocket - 712508 - Capital Lighting, Inc.
Columbus, OH, USA
6020-AST Sconces-Pocket
712508
6020-AST Sconces-Pocket 712508
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Length 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Assorted Cap Finishes Product Name: One Light Wall Sconce UPC: 46335876330 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.50
Length 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Assorted Cap Finishes
Product Name: One Light Wall Sconce
UPC: 46335876330
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712508
Product Name 6020-AST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details