Capital Lighting, Inc. 13529-RG/GL Mid. Chandeliers-Candle 712308

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 48.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Royal Garnet with Gold Leaf Product Name: Nine Light Cr Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 48.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Royal Garnet with Gold Leaf Product Name: Nine Light Cr Chandelier

Suppliers

Company
Product
Description
Supplier Links
13529-RG/GL Mid. Chandeliers-Candle - 712308 - Capital Lighting, Inc.
Columbus, OH, USA
13529-RG/GL Mid. Chandeliers-Candle
712308
13529-RG/GL Mid. Chandeliers-Candle 712308
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 48.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Royal Garnet with Gold Leaf Product Name: Nine Light Cr Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Royal Garnet with Gold Leaf
Product Name: Nine Light Cr Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712308
Product Name 13529-RG/GL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details