Capital Lighting, Inc. 13512-RG/GL Large Chandeliers-Candle 712302

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 68.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Royal Garnet with Gold Leaf Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 68.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Royal Garnet with Gold Leaf Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
13512-RG/GL Large Chandeliers-Candle - 712302 - Capital Lighting, Inc.
Columbus, OH, USA
13512-RG/GL Large Chandeliers-Candle
712302
13512-RG/GL Large Chandeliers-Candle 712302
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 68.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Royal Garnet with Gold Leaf Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 68.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Royal Garnet with Gold Leaf
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712302
Product Name 13512-RG/GL Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details