Capital Lighting, Inc. 30834-ABP Exterior -Hanging 712297

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Patina Product Name: Three Light Hanging Lantern UPC: 46335894532 Category: Hanging Lantern Glass: Ochere Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Patina Product Name: Three Light Hanging Lantern UPC: 46335894532 Category: Hanging Lantern Glass: Ochere Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30834-ABP Exterior -Hanging - 712297 - Capital Lighting, Inc.
Columbus, OH, USA
30834-ABP Exterior -Hanging
712297
30834-ABP Exterior -Hanging 712297
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Patina Product Name: Three Light Hanging Lantern UPC: 46335894532 Category: Hanging Lantern Glass: Ochere Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 16.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Bronze Patina
Product Name: Three Light Hanging Lantern
UPC: 46335894532
Category: Hanging Lantern
Glass: Ochere
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712297
Product Name 30834-ABP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details