Capital Lighting, Inc. 30836-ABP Exterior -Post/Pier Head 712294

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Patina Product Name: Three Light Post Lantern UPC: 46335894525 Category: Post Lantern Glass: Ochere Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Patina Product Name: Three Light Post Lantern UPC: 46335894525 Category: Post Lantern Glass: Ochere Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30836-ABP Exterior -Post/Pier Head - 712294 - Capital Lighting, Inc.
Columbus, OH, USA
30836-ABP Exterior -Post/Pier Head
712294
30836-ABP Exterior -Post/Pier Head 712294
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Patina Product Name: Three Light Post Lantern UPC: 46335894525 Category: Post Lantern Glass: Ochere Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Bronze Patina
Product Name: Three Light Post Lantern
UPC: 46335894525
Category: Post Lantern
Glass: Ochere
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712294
Product Name 30836-ABP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details