Capital Lighting, Inc. 2420MD-WH Exterior -Wall Mount 712289

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.25 Length 16.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall lantern UPC: 46335865624 Category: Motion Detectors/Security Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.25 Length 16.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall lantern UPC: 46335865624 Category: Motion Detectors/Security Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2420MD-WH Exterior -Wall Mount - 712289 - Capital Lighting, Inc.
Columbus, OH, USA
2420MD-WH Exterior -Wall Mount
712289
2420MD-WH Exterior -Wall Mount 712289
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.25 Length 16.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall lantern UPC: 46335865624 Category: Motion Detectors/Security Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 16.25
Length 16.25
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall lantern
UPC: 46335865624
Category: Motion Detectors/Security
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712289
Product Name 2420MD-WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details