Capital Lighting, Inc. 2462-WH Exterior -Wall Mount 712282

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall lantern UPC: 46335866126 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall lantern UPC: 46335866126 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2462-WH Exterior -Wall Mount - 712282 - Capital Lighting, Inc.
Columbus, OH, USA
2462-WH Exterior -Wall Mount
712282
2462-WH Exterior -Wall Mount 712282
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall lantern UPC: 46335866126 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Length 14.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall lantern
UPC: 46335866126
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712282
Product Name 2462-WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details