Capital Lighting, Inc. 1161-PW Exterior -Wall Mount 712233

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Wall lantern UPC: 46335861619 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Wall lantern UPC: 46335861619 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1161-PW Exterior -Wall Mount - 712233 - Capital Lighting, Inc.
Columbus, OH, USA
1161-PW Exterior -Wall Mount
712233
1161-PW Exterior -Wall Mount 712233
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Wall lantern UPC: 46335861619 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Length 8.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Wall lantern
UPC: 46335861619
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712233
Product Name 1161-PW Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details