Capital Lighting, Inc. 10822-FG Sconces-Double Candle 712196

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French Gold Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French Gold Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
10822-FG Sconces-Double Candle - 712196 - Capital Lighting, Inc.
Columbus, OH, USA
10822-FG Sconces-Double Candle
712196
10822-FG Sconces-Double Candle 712196
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French Gold Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: French Gold
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712196
Product Name 10822-FG Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details