Capital Lighting, Inc. 95686-OB Mid. Chandeliers-Glass Down 712156

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Product Name: Five Light Down Chandelier UPC: 46335893719 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Product Name: Five Light Down Chandelier UPC: 46335893719 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
95686-OB Mid. Chandeliers-Glass Down - 712156 - Capital Lighting, Inc.
Columbus, OH, USA
95686-OB Mid. Chandeliers-Glass Down
712156
95686-OB Mid. Chandeliers-Glass Down 712156
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Product Name: Five Light Down Chandelier UPC: 46335893719 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 18.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old Bronze
Product Name: Five Light Down Chandelier
UPC: 46335893719
Category: Chandelier
Glass: Sculpted Ochere Luster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712156
Product Name 95686-OB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details