Capital Lighting, Inc. 95685-OB Mid. Chandeliers-Glass Up 712154

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 46335893726 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 46335893726 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
95685-OB Mid. Chandeliers-Glass Up - 712154 - Capital Lighting, Inc.
Columbus, OH, USA
95685-OB Mid. Chandeliers-Glass Up
712154
95685-OB Mid. Chandeliers-Glass Up 712154
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 46335893726 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 24.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old Bronze
Product Name: Five Light Chandelier
UPC: 46335893726
Category: Chandelier
Glass: Sculpted Ochere Luster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712154
Product Name 95685-OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details