Capital Lighting, Inc. 14429-BST Mid. Chandeliers-Glass Up 712142

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brownstone Product Name: Nine Light Chandelier-BST
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brownstone Product Name: Nine Light Chandelier-BST

Suppliers

Company
Product
Description
Supplier Links
14429-BST Mid. Chandeliers-Glass Up - 712142 - Capital Lighting, Inc.
Columbus, OH, USA
14429-BST Mid. Chandeliers-Glass Up
712142
14429-BST Mid. Chandeliers-Glass Up 712142
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brownstone Product Name: Nine Light Chandelier-BST

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brownstone
Product Name: Nine Light Chandelier-BST

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712142
Product Name 14429-BST Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details