Capital Lighting, Inc. 8115DBK Flush Mounts-Bowl Style 712109

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Black

Suppliers

Company
Product
Description
Supplier Links
8115DBK Flush Mounts-Bowl Style - 712109 - Capital Lighting, Inc.
Columbus, OH, USA
8115DBK Flush Mounts-Bowl Style
712109
8115DBK Flush Mounts-Bowl Style 712109
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Black

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Distressed Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712109
Product Name 8115DBK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details