Capital Lighting, Inc. 30811-ABP Exterior -Wall Mount 712085

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Patina Product Name: One Light Wall lantern UPC: 46335894495 Category: Wall Lantern Glass: Ochere Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Patina Product Name: One Light Wall lantern UPC: 46335894495 Category: Wall Lantern Glass: Ochere Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30811-ABP Exterior -Wall Mount - 712085 - Capital Lighting, Inc.
Columbus, OH, USA
30811-ABP Exterior -Wall Mount
712085
30811-ABP Exterior -Wall Mount 712085
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Patina Product Name: One Light Wall lantern UPC: 46335894495 Category: Wall Lantern Glass: Ochere Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze Patina
Product Name: One Light Wall lantern
UPC: 46335894495
Category: Wall Lantern
Glass: Ochere
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712085
Product Name 30811-ABP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details