Capital Lighting, Inc. 96103-NI Bathroom Fixtures-Three Lights 712048

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Bath Bar UPC: 46335896307 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Bath Bar UPC: 46335896307 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96103-NI Bathroom Fixtures-Three Lights - 712048 - Capital Lighting, Inc.
Columbus, OH, USA
96103-NI Bathroom Fixtures-Three Lights
712048
96103-NI Bathroom Fixtures-Three Lights 712048
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Bath Bar UPC: 46335896307 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Length 8.50
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Three Light Bath Bar
UPC: 46335896307
Category: Bath/Vanity/Wall Sconces
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712048
Product Name 96103-NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details