Capital Lighting, Inc. 95630-OB Mini Pendants-Rod 712039

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 46335893689 Category: Mini Pendant Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 46335893689 Category: Mini Pendant Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
95630-OB Mini Pendants-Rod - 712039 - Capital Lighting, Inc.
Columbus, OH, USA
95630-OB Mini Pendants-Rod
712039
95630-OB Mini Pendants-Rod 712039
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 46335893689 Category: Mini Pendant Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 55.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Pendant
UPC: 46335893689
Category: Mini Pendant
Glass: Sculpted Ochere Luster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712039
Product Name 95630-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details