Capital Lighting, Inc. 96130-NI Mini Pendants-Rod 712013

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 55.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Pendant UPC: 46335896369 Category: Mini Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 55.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Pendant UPC: 46335896369 Category: Mini Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96130-NI Mini Pendants-Rod - 712013 - Capital Lighting, Inc.
Columbus, OH, USA
96130-NI Mini Pendants-Rod
712013
96130-NI Mini Pendants-Rod 712013
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 55.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Pendant UPC: 46335896369 Category: Mini Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 55.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: One Light Pendant
UPC: 46335896369
Category: Mini Pendant
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712013
Product Name 96130-NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details