Capital Lighting, Inc. 96132-NI Pendants-Glass Down 712010

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: One Light Pendant UPC: 46335896383 Category: Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: One Light Pendant UPC: 46335896383 Category: Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96132-NI Pendants-Glass Down - 712010 - Capital Lighting, Inc.
Columbus, OH, USA
96132-NI Pendants-Glass Down
712010
96132-NI Pendants-Glass Down 712010
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: One Light Pendant UPC: 46335896383 Category: Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Iron
Product Name: One Light Pendant
UPC: 46335896383
Category: Pendant
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712010
Product Name 96132-NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details